3M St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type 3M 8100-YS

Description
ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Metal Body; Product Range:8100 Series; Body Material:Metal; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Metal Body; Product Range:8100 Series; Body Material:Metal; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type 3M - 91F3452 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type 3M
91F3452
St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type 3M 91F3452
ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Metal Body; Product Range:8100 Series; Body Material:Metal; Colour:Yellow RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Metal Body; Product Range:8100 Series; Body Material:Metal; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Zinc; 126; Single; Hot Melt;Zirconia Ceramic; Nickel; Bayonet - 70115046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Zinc; 126; Single; Hot Melt;Zirconia Ceramic; Nickel; Bayonet
70115046
Connector; Zinc; 126; Single; Hot Melt;Zirconia Ceramic; Nickel; Bayonet 70115046
The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.

The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 91F3452 70115046
Product Name St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type 3M Connector; Zinc; 126; Single; Hot Melt;Zirconia Ceramic; Nickel; Bayonet
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers