3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 80611600513

Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.04 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.04 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051128-59790 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051128-59790
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051128-59790
The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.04 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.04 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59790
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details