3M 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 80611600281

Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.12 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 48 in.
Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.12 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051128-59767 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051128-59767
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051128-59767
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.12 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 48 in.

The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.12 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59767
Product Name 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Threaded sleeve - NEAU-TA-M35-U4 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details