3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp 80611473978

Description
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.35 in and after heat is applied it reduces in size to 0.08 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.038 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.35 in and after heat is applied it reduces in size to 0.08 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.038 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051128-59736 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051128-59736
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051128-59736
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.35 in and after heat is applied it reduces in size to 0.08 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.038 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.35 in and after heat is applied it reduces in size to 0.08 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.038 in. The overall length measures 48 in.

Buy Now
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051128-59936 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051128-59936
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051128-59936
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.35 in and after heat is applied it reduces in size to 0.08 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.038 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.35 in and after heat is applied it reduces in size to 0.08 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.038 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59736
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1797007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.3543 inch (3 to 9 mm)
Length 984 inch (25000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details