3M 3M Blue Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80611472921

Description
The 3M blue polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.063 in and after heat is applied it reduces in size to 0.031 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 48 in.
Description
The 3M blue polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.063 in and after heat is applied it reduces in size to 0.031 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Blue Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-59631 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Blue Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-59631
3M Blue Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-59631
The 3M blue polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.063 in and after heat is applied it reduces in size to 0.031 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 48 in.

The 3M blue polyolefin heat shrink thin-wall tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.063 in and after heat is applied it reduces in size to 0.031 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59631
Product Name 3M Blue Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Push-in sleeve - NPQH-D-S4-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details