3M 3M Yellow Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80611472699

Description
The 3M yellow polyolefin heat shrink thin-wall tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 48 in.
Description
The 3M yellow polyolefin heat shrink thin-wall tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Yellow Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-59608 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-59608
3M Yellow Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-59608
The 3M yellow polyolefin heat shrink thin-wall tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 48 in.

The 3M yellow polyolefin heat shrink thin-wall tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.035 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59608
Product Name 3M Yellow Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 2 in. Fits Hose (ID) White Banding Coil|Master File - BCWF2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
Heat Shrink Tubing - 136145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 3.58 inch (91 mm)
View Details