3M 3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80611472475

Description
The 3M white polyolefin heat shrink thin-wall tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 48 in.
Description
The 3M white polyolefin heat shrink thin-wall tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-59586 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-59586
3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-59586
The 3M white polyolefin heat shrink thin-wall tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 48 in.

The 3M white polyolefin heat shrink thin-wall tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59586
Product Name 3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Cable Sleeves - 1789507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details