3M 3M White Standard Cable Tie CT48NT175-L - 47.9 in Length - 0.36 in Wide 80611469828

Description
The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 14.6 in. The overall length and width are 47.9 in x 0.36 in.
Description
The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 14.6 in. The overall length and width are 47.9 in x 0.36 in.

Suppliers

Company
Product
Description
Supplier Links
3M White Standard Cable Tie CT48NT175-L - 47.9 in Length - 0.36 in Wide - 051128-59323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie CT48NT175-L - 47.9 in Length - 0.36 in Wide
051128-59323
3M White Standard Cable Tie CT48NT175-L - 47.9 in Length - 0.36 in Wide 051128-59323
The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 14.6 in. The overall length and width are 47.9 in x 0.36 in.

The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 14.6 in. The overall length and width are 47.9 in x 0.36 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59323
Product Name 3M White Standard Cable Tie CT48NT175-L - 47.9 in Length - 0.36 in Wide
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details