3M 3M White Standard Cable Tie CT36NT175-L - 36 in Length - 0.34 in Wide 80611469802

Description
The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 11 in. The overall length and width are 36 in x 0.34 in.
Description
The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 11 in. The overall length and width are 36 in x 0.34 in.

Suppliers

Company
Product
Description
Supplier Links
3M White Standard Cable Tie CT36NT175-L - 36 in Length - 0.34 in Wide - 051128-59321 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie CT36NT175-L - 36 in Length - 0.34 in Wide
051128-59321
3M White Standard Cable Tie CT36NT175-L - 36 in Length - 0.34 in Wide 051128-59321
The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 11 in. The overall length and width are 36 in x 0.34 in.

The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 11 in. The overall length and width are 36 in x 0.34 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59321
Product Name 3M White Standard Cable Tie CT36NT175-L - 36 in Length - 0.34 in Wide
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-062 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details