3M 3M White Standard Cable Tie CT24NT175-L - 24 in Length - 0.34 in Wide 80611469786

Description
The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 7.2 in. The overall length and width are 24 in x 0.34 in.
Description
The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 7.2 in. The overall length and width are 24 in x 0.34 in.

Suppliers

Company
Product
Description
Supplier Links
3M White Standard Cable Tie CT24NT175-L - 24 in Length - 0.34 in Wide - 051128-59319 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie CT24NT175-L - 24 in Length - 0.34 in Wide
051128-59319
3M White Standard Cable Tie CT24NT175-L - 24 in Length - 0.34 in Wide 051128-59319
The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 7.2 in. The overall length and width are 24 in x 0.34 in.

The 3M white standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 175 psi to provide the holding power you need. The length supports a maximum bundle diameter of 7.2 in. The overall length and width are 24 in x 0.34 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59319
Product Name 3M White Standard Cable Tie CT24NT175-L - 24 in Length - 0.34 in Wide
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details