3M 3M White Standard Cable Tie CT15NT120-D - 15 in Length - 0.3 in Wide 80611469760

Description
The 3M white standard cable tie is sold 2500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15 in x 0.3 in.
Description
The 3M white standard cable tie is sold 2500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15 in x 0.3 in.

Suppliers

Company
Product
Description
Supplier Links
3M White Standard Cable Tie CT15NT120-D - 15 in Length - 0.3 in Wide - 051128-59317 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie CT15NT120-D - 15 in Length - 0.3 in Wide
051128-59317
3M White Standard Cable Tie CT15NT120-D - 15 in Length - 0.3 in Wide 051128-59317
The 3M white standard cable tie is sold 2500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15 in x 0.3 in.

The 3M white standard cable tie is sold 2500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15 in x 0.3 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59317
Product Name 3M White Standard Cable Tie CT15NT120-D - 15 in Length - 0.3 in Wide
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details