3M 3M White Screw Mount Cable Tie CT15NT120S-D - 15.7 in Length - 0.3 in Wide 80611469752

Description
The 3M white screw mount cable tie is sold 2500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15.7 in x 0.3 in.
Description
The 3M white screw mount cable tie is sold 2500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15.7 in x 0.3 in.

Suppliers

Company
Product
Description
Supplier Links
3M White Screw Mount Cable Tie CT15NT120S-D - 15.7 in Length - 0.3 in Wide - 051128-59316 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Screw Mount Cable Tie CT15NT120S-D - 15.7 in Length - 0.3 in Wide
051128-59316
3M White Screw Mount Cable Tie CT15NT120S-D - 15.7 in Length - 0.3 in Wide 051128-59316
The 3M white screw mount cable tie is sold 2500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15.7 in x 0.3 in.

The 3M white screw mount cable tie is sold 2500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15.7 in x 0.3 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59316
Product Name 3M White Screw Mount Cable Tie CT15NT120S-D - 15.7 in Length - 0.3 in Wide
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details