3M 3M White Standard Cable Tie CT11NT50-D - 11.1 in Length - 0.18 in Wide 80611469620

Description
The 3M white standard cable tie is sold 5000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 3 in. The overall length and width are 11.1 in x 0.18 in.
Description
The 3M white standard cable tie is sold 5000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 3 in. The overall length and width are 11.1 in x 0.18 in.

Suppliers

Company
Product
Description
Supplier Links
3M White Standard Cable Tie CT11NT50-D - 11.1 in Length - 0.18 in Wide - 051128-59303 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie CT11NT50-D - 11.1 in Length - 0.18 in Wide
051128-59303
3M White Standard Cable Tie CT11NT50-D - 11.1 in Length - 0.18 in Wide 051128-59303
The 3M white standard cable tie is sold 5000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 3 in. The overall length and width are 11.1 in x 0.18 in.

The 3M white standard cable tie is sold 5000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 3 in. The overall length and width are 11.1 in x 0.18 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59303
Product Name 3M White Standard Cable Tie CT11NT50-D - 11.1 in Length - 0.18 in Wide
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details