3M 3M Black Standard Cable Tie CT11BK50-D - 11.1 in Length - 0.18 in Wide 80611469604

Description
The 3M black standard cable tie is sold 5000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 3 in. The overall length and width are 11.1 in x 0.18 in.
Description
The 3M black standard cable tie is sold 5000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 3 in. The overall length and width are 11.1 in x 0.18 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Standard Cable Tie CT11BK50-D - 11.1 in Length - 0.18 in Wide - 051128-59301 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie CT11BK50-D - 11.1 in Length - 0.18 in Wide
051128-59301
3M Black Standard Cable Tie CT11BK50-D - 11.1 in Length - 0.18 in Wide 051128-59301
The 3M black standard cable tie is sold 5000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 3 in. The overall length and width are 11.1 in x 0.18 in.

The 3M black standard cable tie is sold 5000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 3 in. The overall length and width are 11.1 in x 0.18 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59301
Product Name 3M Black Standard Cable Tie CT11BK50-D - 11.1 in Length - 0.18 in Wide
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details