3M 3M White Standard Cable Tie CT8NT50-C - 7.6 in Length - 0.18 in Wide 80611469562

Description
The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.87 in. The overall length and width are 7.6 in x 0.18 in.
Description
The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.87 in. The overall length and width are 7.6 in x 0.18 in.

Suppliers

Company
Product
Description
Supplier Links
3M White Standard Cable Tie CT8NT50-C - 7.6 in Length - 0.18 in Wide - 051128-59297 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie CT8NT50-C - 7.6 in Length - 0.18 in Wide
051128-59297
3M White Standard Cable Tie CT8NT50-C - 7.6 in Length - 0.18 in Wide 051128-59297
The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.87 in. The overall length and width are 7.6 in x 0.18 in.

The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.87 in. The overall length and width are 7.6 in x 0.18 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59297
Product Name 3M White Standard Cable Tie CT8NT50-C - 7.6 in Length - 0.18 in Wide
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details