3M 3M Black Standard Cable Tie CT8BK18-C - 8.1 in Length - 0.1 in Wide 80611469398

Description
The 3M black standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 18 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.1 in x 0.1 in.
Description
The 3M black standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 18 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.1 in x 0.1 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Standard Cable Tie CT8BK18-C - 8.1 in Length - 0.1 in Wide - 051128-59280 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie CT8BK18-C - 8.1 in Length - 0.1 in Wide
051128-59280
3M Black Standard Cable Tie CT8BK18-C - 8.1 in Length - 0.1 in Wide 051128-59280
The 3M black standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 18 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.1 in x 0.1 in.

The 3M black standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 18 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.1 in x 0.1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59280
Product Name 3M Black Standard Cable Tie CT8BK18-C - 8.1 in Length - 0.1 in Wide
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details