3M 3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Kit FP-301-3/32 to 1/2-Assrted-5-133 Pc Kits - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610855779

Description
The 3M multi-color polyolefin heat shrink thin-wall tubing kit is sold 5 kits per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. The overall length measures 6 in.
Description
The 3M multi-color polyolefin heat shrink thin-wall tubing kit is sold 5 kits per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Kit FP-301-3/32 to 1/2-Assrted-5-133 Pc Kits - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051135-37677 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Kit FP-301-3/32 to 1/2-Assrted-5-133 Pc Kits - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051135-37677
3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Kit FP-301-3/32 to 1/2-Assrted-5-133 Pc Kits - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051135-37677
The 3M multi-color polyolefin heat shrink thin-wall tubing kit is sold 5 kits per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. The overall length measures 6 in.

The 3M multi-color polyolefin heat shrink thin-wall tubing kit is sold 5 kits per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-37677
Product Name 3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Kit FP-301-3/32 to 1/2-Assrted-5-133 Pc Kits - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 2672348 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details