3M 3M Green Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610854921

Description
The 3M green polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.063 in and after heat is applied it reduces in size to 0.031 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 100 ft.
Description
The 3M green polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.063 in and after heat is applied it reduces in size to 0.031 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 100 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Green Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051135-37591 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Green Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051135-37591
3M Green Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051135-37591
The 3M green polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.063 in and after heat is applied it reduces in size to 0.031 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 100 ft.

The 3M green polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.063 in and after heat is applied it reduces in size to 0.031 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.017 in. The overall length measures 100 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-37591
Product Name 3M Green Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Alfagomma® 1.34 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0344 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.34 inch (34.04 mm)
View Details
Heat Shrink Tubing - 2269114 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7480 inch (19 mm)
View Details