3M 3M Multi-Color Polyolefin Heat Shrink Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610785240

Description
The 3M multi-color polyolefin heat shrink tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.
Description
The 3M multi-color polyolefin heat shrink tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Multi-Color Polyolefin Heat Shrink Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051135-36623 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Multi-Color Polyolefin Heat Shrink Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051135-36623
3M Multi-Color Polyolefin Heat Shrink Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051135-36623
The 3M multi-color polyolefin heat shrink tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

The 3M multi-color polyolefin heat shrink tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-36623
Product Name 3M Multi-Color Polyolefin Heat Shrink Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-07-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details