3M 3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610785208

Description
The 3M multi-color polyolefin heat shrink thin-wall tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.
Description
The 3M multi-color polyolefin heat shrink thin-wall tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051135-36619 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051135-36619
3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051135-36619
The 3M multi-color polyolefin heat shrink thin-wall tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

The 3M multi-color polyolefin heat shrink thin-wall tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.062 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-36619
Product Name 3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.18 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0304 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.18 inch (29.97 mm)
View Details
Cable Spiral Wrapping - 2044419 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details