3M 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 50 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610752554

Description
The 3M clear polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.75 in and after heat is applied it reduces in size to 0.375 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 50 ft.
Description
The 3M clear polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.75 in and after heat is applied it reduces in size to 0.375 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 50 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051135-35597 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 50 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051135-35597
3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 50 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051135-35597
The 3M clear polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.75 in and after heat is applied it reduces in size to 0.375 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 50 ft.

The 3M clear polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.75 in and after heat is applied it reduces in size to 0.375 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-35597
Product Name 3M Clear Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 50 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2887441 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
shrink tube - 073627-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details