3M 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 25 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610251961

Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 1 per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.125 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 25 ft.
Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 1 per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.125 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 25 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 25 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 054007-40062 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 25 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
054007-40062
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 25 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 054007-40062
The 3M black polyolefin heat shrink thin-wall tubing is sold 1 per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.125 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 25 ft.

The 3M black polyolefin heat shrink thin-wall tubing is sold 1 per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.125 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 25 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 054007-40062
Product Name 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 25 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Transitions & Breakouts - 083945-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers