3M Terminal, Screw, 1/4In; Product Range 3M 7S-250

Description
TERMINAL, SCREW, 1/4IN; Product Range:7S-25 Series; Termination:Screw; Terminal Type:Set Screw Terminal; Connector Type:Set Screw Terminal; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SCREW, 1/4IN; Product Range:7S-25 Series; Termination:Screw; Terminal Type:Set Screw Terminal; Connector Type:Set Screw Terminal; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Screw, 1/4In; Product Range 3M - 72T3044 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Screw, 1/4In; Product Range 3M
72T3044
Terminal, Screw, 1/4In; Product Range 3M 72T3044
TERMINAL, SCREW, 1/4IN; Product Range:7S-25 Series; Termination:Screw; Terminal Type:Set Screw Terminal; Connector Type:Set Screw Terminal; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, SCREW, 1/4IN; Product Range:7S-25 Series; Termination:Screw; Terminal Type:Set Screw Terminal; Connector Type:Set Screw Terminal; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 72T3044
Product Name Terminal, Screw, 1/4In; Product Range 3M
Terminal Type Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1788746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Male .250 / .110 Quick Fit Terminal - 1282 - Keystone Electronics Corp.
Specs
Material Brass
View Details
4 suppliers