3M Connectors, Interconnects - Memory Connectors - PC Card Sockets 7G24-B6A6-05

Description
Manufacturer: 3M Win Source Part Number: 1332017-7G24-B6A6-05 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Tray Connector Type: Ejector Standard Package: 1,800 Mounting: Snap-In Card Type: CFast™ Card Insertion, Removal Method: Push In, Push Out Ejector Side: Left Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 3M9680,7G24-B616-05, 7G24B6A605,511119471 66,5111194716,XA0070 01317,7010506664 Base Product Number: 7G24 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1332017-7G24-B6A6-05 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Tray Connector Type: Ejector Standard Package: 1,800 Mounting: Snap-In Card Type: CFast™ Card Insertion, Removal Method: Push In, Push Out Ejector Side: Left Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 3M9680,7G24-B616-05, 7G24B6A605,511119471 66,5111194716,XA0070 01317,7010506664 Base Product Number: 7G24 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1332017-7G24-B6A6-05 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1332017-7G24-B6A6-05
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1332017-7G24-B6A6-05
Manufacturer: 3M Win Source Part Number: 1332017-7G24-B6A6-05 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Tray Connector Type: Ejector Standard Package: 1,800 Mounting: Snap-In Card Type: CFast™ Card Insertion, Removal Method: Push In, Push Out Ejector Side: Left Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 3M9680,7G24-B616-05, 7G24B6A605,511119471 66,5111194716,XA0070 01317,7010506664 Base Product Number: 7G24 RoHS Status: RoHS Compliant

Manufacturer: 3M
Win Source Part Number: 1332017-7G24-B6A6-05
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Packaging: Tray
Connector Type: Ejector
Standard Package: 1,800
Mounting: Snap-In
Card Type: CFast™ Card
Insertion, Removal Method: Push In, Push Out
Ejector Side: Left
Mounting Feature: Normal, Standard - Top
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 3M9680,7G24-B616-05,7G24B6A605,51111947166,5111194716,XA007001317,7010506664
Base Product Number: 7G24
RoHS Status: RoHS Compliant

Buy Now Datasheet
PC Card Sockets - 3M9680-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
3M9680-ND
PC Card Sockets 3M9680-ND
Position Card Connector CFast™ Card Snap-In

Position Card Connector CFast™ Card Snap-In

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1332017-7G24-B6A6-05 3M9680-ND
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details