3M Tape, 25.4Mm Dia, Polyester Film; Adhesive Type 3M 7993MP-1"CIRCLE-100

Description
TAPE, 25.4MM DIA, POLYESTER FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM DIA, POLYESTER FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm Dia, Polyester Film; Adhesive Type 3M - 99Y5051 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm Dia, Polyester Film; Adhesive Type 3M
99Y5051
Tape, 25.4Mm Dia, Polyester Film; Adhesive Type 3M 99Y5051
TAPE, 25.4MM DIA, POLYESTER FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 25.4MM DIA, POLYESTER FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5051
Product Name Tape, 25.4Mm Dia, Polyester Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
PE Coated Cloth Tape - 158 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Aluminum Foil Discs - AF01187 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details