Flat Ribbon Cable Silver 50 Conductors 0.025" (0.64mm) Flat Cable 25.0' (7.62m)
Flat Ribbon Cable Silver 50 Conductors 0.025" (0.64mm) Flat Cable 50.0' (15.24m)
Flat Ribbon Cable Silver 50 Conductors 0.025" (0.64mm) Flat Cable 5.0' (1.52m)
Flat Ribbon Cable Silver 50 Conductors 0.025" (0.64mm) Flat Cable 100.0' (30.48m)
Flat Ribbon Cable Silver 50 Conductors 0.025" (0.64mm) Flat Cable 10.0' (3.05m)
Flat Ribbon Cable Silver 50 Conductors 0.025" (0.64mm) Flat Cable 1.00' (304.80mm)
RIBBON CABLE, 50 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:50Conduct
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Flat Cables | Cable Assemblies |
Product Number | 3M156400-25-ND | 25AC3158 |
Product Name | Flat Ribbon Cables | Ribbon Cable, 50 Core, 30Awg, 30Vac; Cable Shielding 3M |
Product Category | Cable | |
Cable Conductor | Copper, Tinned | |
Cable Shielding | No Shielding | |
Standards / Certifications | RoHS | RoHS |