3M Flat Ribbon Cables 7700/20 100'

Description
"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M156391-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156391-100-ND
Flat Ribbon Cables 3M156391-100-ND
"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Silver 20 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Ribbon Cable, 20 Core, 30Awg, 30Vac; Cable Shielding 3M - 25AC3153 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 20 Core, 30Awg, 30Vac; Cable Shielding 3M
25AC3153
Ribbon Cable, 20 Core, 30Awg, 30Vac; Cable Shielding 3M 25AC3153
RIBBON CABLE, 20 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes

RIBBON CABLE, 20 CORE, 30AWG, 30VAC; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3M156391-100-ND 25AC3153
Product Name Flat Ribbon Cables Ribbon Cable, 20 Core, 30Awg, 30Vac; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details