3M 3M Diamond Grade 973-10 FRA White Reflective Tape - 4 in Width x 50 yd Length - 0.01 to 0.014 in Thick - 22482 75030163283

Description
3M Diamond Grade 973-10 FRA white reflective tape comes in a 4 in width, 50 yd length and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective tape has a 0.01 to 0.014 in thickness. This reflective tape meets the following standards: ASTM D 4956-01A Type X, FRA 49 CFR Part 224.
Description
3M Diamond Grade 973-10 FRA white reflective tape comes in a 4 in width, 50 yd length and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective tape has a 0.01 to 0.014 in thickness. This reflective tape meets the following standards: ASTM D 4956-01A Type X, FRA 49 CFR Part 224.

Suppliers

Company
Product
Description
Supplier Links
3M Diamond Grade 973-10 FRA White Reflective Tape - 4 in Width x 50 yd Length - 0.01 to 0.014 in Thick - 22482 - 051141-22482 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Diamond Grade 973-10 FRA White Reflective Tape - 4 in Width x 50 yd Length - 0.01 to 0.014 in Thick - 22482
051141-22482
3M Diamond Grade 973-10 FRA White Reflective Tape - 4 in Width x 50 yd Length - 0.01 to 0.014 in Thick - 22482 051141-22482
3M Diamond Grade 973-10 FRA white reflective tape comes in a 4 in width, 50 yd length and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective tape has a 0.01 to 0.014 in thickness. This reflective tape meets the following standards: ASTM D 4956-01A Type X, FRA 49 CFR Part 224.

3M Diamond Grade 973-10 FRA white reflective tape comes in a 4 in width, 50 yd length and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective tape has a 0.01 to 0.014 in thickness. This reflective tape meets the following standards: ASTM D 4956-01A Type X, FRA 49 CFR Part 224.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051141-22482
Product Name 3M Diamond Grade 973-10 FRA White Reflective Tape - 4 in Width x 50 yd Length - 0.01 to 0.014 in Thick - 22482
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details