3M Masking Tape, Paper, 50M X 48Mm; Tape Type 3M 7120

Description
MASKING TAPE, PAPER, 50M X 48MM; Tape Type:Masking; Tape Backing Material:Paper; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; Product Range:XT00 RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, PAPER, 50M X 48MM; Tape Type:Masking; Tape Backing Material:Paper; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; Product Range:XT00 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Paper, 50M X 48Mm; Tape Type 3M - 62M2983 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Paper, 50M X 48Mm; Tape Type 3M
62M2983
Masking Tape, Paper, 50M X 48Mm; Tape Type 3M 62M2983
MASKING TAPE, PAPER, 50M X 48MM; Tape Type:Masking; Tape Backing Material:Paper; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; Product Range:XT00 RoHS Compliant: NA

MASKING TAPE, PAPER, 50M X 48MM; Tape Type:Masking; Tape Backing Material:Paper; Tape Width - Metric:48mm; Tape Width - Imperial:1.89"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; Product Range:XT00 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62M2983
Product Name Masking Tape, Paper, 50M X 48Mm; Tape Type 3M
Width 1.89 inches (48.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Coated - 225FR - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Polyethylene Coated
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details