3M Power Sanding Sheets & Belts 7100329014

Description
3M 7100329014 Sanding Belt
Request a Quote
Description
3M 7100329014 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 625855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
625855
Power Sanding Sheets & Belts 625855
3M 7100329014 Sanding Belt

3M 7100329014 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 625855
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794864 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Bear-Tex®Surface Finishing SCF Belt - 66261009048 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Bench, Pedestal or Backstand; Nonwoven
Backing Non-Woven
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 1-1/8" x 21" - 742334-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Glass - USX - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth
Type Silicon Carbide
Grit Size 60 to 100 # or Microns
View Details