Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DISPLAY FILTERS AND FILMS
3M
7100256544 --
3M
7100256544
Description
"SPEC FILM ESR 11""X11"" 1=30SHEETS"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"SPEC FILM ESR 11""X11"" 1=30SHEETS"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
19-7100256544-ND
19-7100256544-ND
"SPEC FILM ESR 11""X11"" 1=30SHEETS"
"SPEC FILM ESR 11""X11"" 1=30SHEETS"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Display Filters and Films
Product Number
19-7100256544-ND
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
F-CLEAN® Greenhouse ETFE Film
Specs
Enhancement / Features
Hard Coat / Thin Film; Transparent
Materials
ETFE; Plastic / Polymer
Thickness
0.0012 to 0.0039 inches (0.0300 to 0.1000 mm)
View Details
RS Components, Ltd.
588724
Specs
Enhancement / Features
Anti-Reflection / Anti-Glare
Color
Red
Width
8.66 inches (220 mm)
View Details
AgozTech LLC
Zebra TC73 & TC78 Tempered Glass Protector by AGOZ
TMP-ZBR-73_ZBR-GBSC
Specs
Enhancement / Features
Abrasion / Scratch Resistant; Transparent
Materials
Tempered Glass
View Details
LG Chemical of America Inc.
IT & Electronics Materials
Optical Materials
Specs
Enhancement / Features
Anti-Reflection / Anti-Glare; Polarizing Film
Materials
Plastic / Polymer
View Details