3M Power Sanding Sheets & Belts 7100218963

Description
3M 7100218963 Sanding Belt
Request a Quote
Description
3M 7100218963 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 627816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
627816
Power Sanding Sheets & Belts 627816
3M 7100218963 Sanding Belt

3M 7100218963 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 627816
Product Name Power Sanding Sheets & Belts
Width 0.51 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795024 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Red Heat CA Coarse Cloth Floor Sanding Belt - 07660768088 - 07660768088 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Abrasive Belts, 3" x 24" - 742312-8D - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details