3M 3M MH14-8FLK Scotchlok™ Locking Spade Terminal, 16-14 Ga., #8 Stud, Heat Shrink Brazed Seam 7100164290

Description
3M MH14-8FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Blue Wire Gauge 16-14 Ga. Stud Size: #8 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote
Description
3M MH14-8FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Blue Wire Gauge 16-14 Ga. Stud Size: #8 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M MH14-8FLK Scotchlok™ Locking Spade Terminal, 16-14 Ga., #8 Stud, Heat Shrink Brazed Seam - 31924 - Waytek, Inc.
Chanhassen, MN, United States
3M MH14-8FLK Scotchlok™ Locking Spade Terminal, 16-14 Ga., #8 Stud, Heat Shrink Brazed Seam
31924
3M MH14-8FLK Scotchlok™ Locking Spade Terminal, 16-14 Ga., #8 Stud, Heat Shrink Brazed Seam 31924
3M MH14-8FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Blue Wire Gauge 16-14 Ga. Stud Size: #8 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
  • 3M MH14-8FLK Scotchlok Locking Spade Terminals
  • Category: Spade Terminals
  • Manufacturer: 3M
  • Series: Scotchlok
  • Connector Type: Standard Spade Terminal
  • Color: Blue
  • Wire Gauge 16-14 Ga.
  • Stud Size: #8
  • Insulation: Heat Shrink
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Brazed seam barrel for extra wire grip
  • Spring-like tongue firmly fits around the stud
  • Adhesive-lined polyolefin offers seal resistance to water and salt
  • Crimp and seal
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31924
Product Name 3M MH14-8FLK Scotchlok™ Locking Spade Terminal, 16-14 Ga., #8 Stud, Heat Shrink Brazed Seam
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details