3M 3M MH18-6FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #6 Stud, Heat Shrink Brazed Seam 7100164281

Description
3M MH18-6FLK Scotchlok Locking Spade Terminals, Heat Shrink Brazed Seam Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Red Wire Gauge 22-18 Ga. Stud Size: #6 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote Datasheet
Description
3M MH18-6FLK Scotchlok Locking Spade Terminals, Heat Shrink Brazed Seam Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Red Wire Gauge 22-18 Ga. Stud Size: #6 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M MH18-6FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #6 Stud, Heat Shrink Brazed Seam - 30923 - Waytek, Inc.
Chanhassen, MN, United States
3M MH18-6FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #6 Stud, Heat Shrink Brazed Seam
30923
3M MH18-6FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #6 Stud, Heat Shrink Brazed Seam 30923
3M MH18-6FLK Scotchlok Locking Spade Terminals, Heat Shrink Brazed Seam Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Red Wire Gauge 22-18 Ga. Stud Size: #6 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
  • 3M MH18-6FLK Scotchlok Locking Spade Terminals, Heat Shrink Brazed Seam
  • Category: Spade Terminals
  • Manufacturer: 3M
  • Series: Scotchlok
  • Connector Type: Standard Spade Terminal
  • Color: Red
  • Wire Gauge 22-18 Ga.
  • Stud Size: #6
  • Insulation: Heat Shrink
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Brazed seam barrel for extra wire grip
  • Spring-like tongue firmly fits around the stud
  • Adhesive-lined polyolefin offers seal resistance to water and salt
  • Crimp and seal
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30923
Product Name 3M MH18-6FLK Scotchlok™ Locking Spade Terminal, 22-18 Ga., #6 Stud, Heat Shrink Brazed Seam
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details