3M 3M SS-31-6-P Snap Spade Terminal, 22-18 Ga., #6 Stud, Vinyl Insulated 7100163854

Description
3M SS-31-6-P Vinyl Insulated Spade Terminals Category: Spade Terminals Manufacturer: 3M Connector Type: Snap Spade Terminal Color: Red Stud Size: #6 Insulation: Vinyl Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Snaps and holds in place for a more secure connection
Request a Quote
Description
3M SS-31-6-P Vinyl Insulated Spade Terminals Category: Spade Terminals Manufacturer: 3M Connector Type: Snap Spade Terminal Color: Red Stud Size: #6 Insulation: Vinyl Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Snaps and holds in place for a more secure connection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M SS-31-6-P Snap Spade Terminal, 22-18 Ga., #6 Stud, Vinyl Insulated - 30553 - Waytek, Inc.
Chanhassen, MN, United States
3M SS-31-6-P Snap Spade Terminal, 22-18 Ga., #6 Stud, Vinyl Insulated
30553
3M SS-31-6-P Snap Spade Terminal, 22-18 Ga., #6 Stud, Vinyl Insulated 30553
3M SS-31-6-P Vinyl Insulated Spade Terminals Category: Spade Terminals Manufacturer: 3M Connector Type: Snap Spade Terminal Color: Red Stud Size: #6 Insulation: Vinyl Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip Snaps and holds in place for a more secure connection
  • 3M SS-31-6-P Vinyl Insulated Spade Terminals
  • Category: Spade Terminals
  • Manufacturer: 3M
  • Connector Type: Snap Spade Terminal
  • Color: Red
  • Stud Size: #6
  • Insulation: Vinyl
  • Wire Gauge 22-18 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Snaps and holds in place for a more secure connection
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30553
Product Name 3M SS-31-6-P Snap Spade Terminal, 22-18 Ga., #6 Stud, Vinyl Insulated
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers