Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE PADS
3M
7100148014 -- SANDPAPER, SANDING BLOCKS & PADS
3M
Sandpaper, Sanding Blocks & Pads
7100148014
Description
3M 7100148014 Abrasive Sheet
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3M 7100148014 Abrasive Sheet
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Sandpaper, Sanding Blocks & Pads
271341
Sandpaper, Sanding Blocks & Pads
271341
3M 7100148014 Abrasive Sheet
3M 7100148014 Abrasive Sheet
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Abrasive Pads
Product Number
271341
Product Name
Sandpaper, Sanding Blocks & Pads
Length
19 inch (483 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Sandpaper, Sanding Blocks & Pads
2205870
Specs
Length
984 inch (25000 mm)
Abrasive Type
Aluminum Oxide; Aluminium Oxide
Grit Size
60
View Details
Beijing Grish Hitech Co., Ltd.
Polishing Pad
Specs
Abrasive Type
Diamond
Applications
Polishing or lapping (Very fine grits or filaments)
View Details
Norton Abrasives
Small Area General Purpose Sponge
07660749506
Specs
Features
Open
Length
4 inch (102 mm)
Width
2.75 inch (69.85 mm)
View Details
E. C. Mitchell Company
3x Small Area
3x Small Area : 4 1/2" x 2 7/8" x 1" : 220 Grit : Handy Pack
Specs
Grit Size
220
View Details