3M
Microphones
7100147895
Description
3M 7100147895 Microphone
Request a Quote
Email Supplier
Description
3M 7100147895 Microphone
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
2787430 |
|
Product Name
|
Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.0787 inch (2 mm)
Sensitivity
14.13 mV/Pa (97390 mV/psi)
View Details
Directivity
Omnidirectional
Frequency Response
50 to 20000 Hz
Actual Size
0.2362 inch (6 mm)
View Details
Directivity
Omnidirectional
Dynamic Range
-40 to -50 dB re 20µPa
Actual Size
0.1181 inch (3 mm)
View Details