3M
Microphones
7100112094
Description
3M 7100112094 Microphone
Request a Quote
Email Supplier
Description
3M 7100112094 Microphone
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
2785136 |
|
Product Name
|
Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Sensitivity
17.78 mV/Pa (122606 mV/psi)
Impedance
2200 ohms
View Details
SN Ratio
72 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Mallory Sonalert Products, Inc.
Frequency Response
20 to 16000 Hz
Dynamic Range
120 dB re 20µPa
Actual Size
0.1772 inch (4.5 mm)
View Details
4 suppliers