3M Brightness Enhancement Film 7100095942

Description
DBEFQV2 W/OCA 158MM X MISC LENGT
Request a Quote Datasheet
Description
DBEFQV2 W/OCA 158MM X MISC LENGT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brightness Enhancement Film - 19-7100095942-ND - DigiKey
Thief River Falls, MN, United States
Brightness Enhancement Film
19-7100095942-ND
Brightness Enhancement Film 19-7100095942-ND
DBEFQV2 W/OCA 158MM X MISC LENGT

DBEFQV2 W/OCA 158MM X MISC LENGT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Display Filters and Films
Product Number 19-7100095942-ND
Product Name Brightness Enhancement Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Enhancement / Features Hard Coat / Thin Film; Transparent
Materials ETFE; Plastic / Polymer
Thickness 0.0012 to 0.0039 inches (0.0300 to 0.1000 mm)
View Details
Zebra TC53 & TC58 Tempered Glass Protector by AGOZ - TMP-ZBR-53_ZBR-GBSC - AgozTech LLC
Specs
Enhancement / Features Abrasion / Scratch Resistant; Transparent
Materials Tempered Glass
View Details
 - 588724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Enhancement / Features Anti-Reflection / Anti-Glare
Color Red
Width 8.66 inches (220 mm)
View Details
IT & Electronics Materials - Touch Materials - LG Chemical of America Inc.
Specs
Enhancement / Features Electrically Conductive / Anti-Static; ITO
Materials PET / Polyester
Thickness 9.06E-4 to 0.0071 inches (0.0230 to 0.1800 mm)
View Details