Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE ROLLS AND ABRASIVE SHEETS
3M
7100049591 -- ABRASIVES AND SURFACE CONDITIONING PRODUCTS
3M
Abrasives and Surface Conditioning Products
7100049591
Description
"ABRASIVE ROLL SIL CARB 360""X5"""
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"ABRASIVE ROLL SIL CARB 360""X5"""
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Abrasives and Surface Conditioning Products
19-7100049591-ND
Abrasives and Surface Conditioning Products
19-7100049591-ND
"ABRASIVE ROLL SIL CARB 360""X5"""
"ABRASIVE ROLL SIL CARB 360""X5"""
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Abrasive Rolls and Abrasive Sheets
Product Number
19-7100049591-ND
Product Name
Abrasives and Surface Conditioning Products
Product Type
Roll or Tape
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Norton ProSand AO Fine Grit Paper Cut Sheet
07660768178
Specs
Applications & Materials Worked
Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Width
3.66 inch (92.96 mm)
Type
Aluminum Oxide
View Details
Beijing Grish Hitech Co., Ltd.
MPO/MTP Precision Flocked Polishing Film
Specs
Product Type
Sheet; Disk
Applications & Materials Worked
Wet; Polishing or lapping (Very fine grits or filaments)
Mounting
Nylon Flock
View Details
ATA Group
Spirabands
Specs
Mounting
Bore or Center Mount
Width
0.39 to 1.57 inch (10 to 40 mm)
Grit Size
50 to 150
View Details
E. C. Mitchell Company
3x High Performance
3X High Performance : 9" x 11" : Job Pack : 320 Grit
Specs
Product Type
Sheet
Grit Size
320
View Details