3M 3M 8730HT Black Aerospace Tape - 12 in Width x 36 yd Length - 0.014 in Thick - 63687 70202280148

Description
3M 8730HT black aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 83 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8730HT black aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 83 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8730HT Black Aerospace Tape - 12 in Width x 36 yd Length - 0.014 in Thick - 63687 - 048011-63687 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8730HT Black Aerospace Tape - 12 in Width x 36 yd Length - 0.014 in Thick - 63687
048011-63687
3M 8730HT Black Aerospace Tape - 12 in Width x 36 yd Length - 0.014 in Thick - 63687 048011-63687
3M 8730HT black aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 83 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8730HT black aerospace tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 83 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.014 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-63687
Product Name 3M 8730HT Black Aerospace Tape - 12 in Width x 36 yd Length - 0.014 in Thick - 63687
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details