3M 3M Safety-Walk 5100 Black Vinyl Anti-Fatigue Mat - 3 ft Width - 10 ft Length - 048011-20231 70070641835

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 ft width x 10 ft length. The 3M Safety-Walk anti-fatigue mat is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 1117-77, ASTM D 149, ASTM D 1894, ASTM D 257, ASTM D 418-68, ASTM D 746, ASTM E 648, ASTM G 21-90, DOC FF1-70 standards.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 ft width x 10 ft length. The 3M Safety-Walk anti-fatigue mat is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 1117-77, ASTM D 149, ASTM D 1894, ASTM D 257, ASTM D 418-68, ASTM D 746, ASTM E 648, ASTM G 21-90, DOC FF1-70 standards.

Suppliers

Company
Product
Description
Supplier Links
3M Safety-Walk 5100 Black Vinyl Anti-Fatigue Mat - 3 ft Width - 10 ft Length - 048011-20231 - 048011-20231 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety-Walk 5100 Black Vinyl Anti-Fatigue Mat - 3 ft Width - 10 ft Length - 048011-20231
048011-20231
3M Safety-Walk 5100 Black Vinyl Anti-Fatigue Mat - 3 ft Width - 10 ft Length - 048011-20231 048011-20231
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 ft width x 10 ft length. The 3M Safety-Walk anti-fatigue mat is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 1117-77, ASTM D 149, ASTM D 1894, ASTM D 257, ASTM D 418-68, ASTM D 746, ASTM E 648, ASTM G 21-90, DOC FF1-70 standards.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 ft width x 10 ft length. The 3M Safety-Walk anti-fatigue mat is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 1117-77, ASTM D 149, ASTM D 1894, ASTM D 257, ASTM D 418-68, ASTM D 746, ASTM E 648, ASTM G 21-90, DOC FF1-70 standards.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 048011-20231
Product Name 3M Safety-Walk 5100 Black Vinyl Anti-Fatigue Mat - 3 ft Width - 10 ft Length - 048011-20231
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 628818 - RS Components, Ltd.
Specs
Material Polypropylene
Color(s) Grey
Length 354331 inch (9.00E6 mm)
View Details