3M 3M Safety Walk 530 Yellow Anti-Slip Tape - 6 in Width x 60 ft Length - 19290 70070548766

Description
3M Safety Walk 530 yellow anti-slip tape comes in a 6 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.
Description
3M Safety Walk 530 yellow anti-slip tape comes in a 6 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety Walk 530 Yellow Anti-Slip Tape - 6 in Width x 60 ft Length - 19290 - 048011-19290 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety Walk 530 Yellow Anti-Slip Tape - 6 in Width x 60 ft Length - 19290
048011-19290
3M Safety Walk 530 Yellow Anti-Slip Tape - 6 in Width x 60 ft Length - 19290 048011-19290
3M Safety Walk 530 yellow anti-slip tape comes in a 6 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

3M Safety Walk 530 yellow anti-slip tape comes in a 6 in width, 60 ft length and is packaged 1 per case. Can be used in the following temperature range: +40 F to +175 F. This product is a single-sided adhesive anti-slip tape. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-19290
Product Name 3M Safety Walk 530 Yellow Anti-Slip Tape - 6 in Width x 60 ft Length - 19290
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details