3M 3M Scotchmate SJ3419FR Gray Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 2 in Width x 50 yd Length - 67283 70070169654

Description
3M Scotchmate SJ3419FR gray hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.
Description
3M Scotchmate SJ3419FR gray hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchmate SJ3419FR Gray Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 2 in Width x 50 yd Length - 67283 - 021200-67283 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchmate SJ3419FR Gray Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 2 in Width x 50 yd Length - 67283
021200-67283
3M Scotchmate SJ3419FR Gray Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 2 in Width x 50 yd Length - 67283 021200-67283
3M Scotchmate SJ3419FR gray hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

3M Scotchmate SJ3419FR gray hook & loop tape comes in a 2 in width, 50 yd length and is packaged 6 rolls per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the hook side with a density of 300 hooks/in. This is a non-adhesive based hook & loop tape. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-67283
Product Name 3M Scotchmate SJ3419FR Gray Hook & Loop Tape - Hook with 300 hooks/in Stem Count - 2 in Width x 50 yd Length - 67283
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Plasma Tape - 411 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Plasma Tape
Thickness 0.0110 inches (0.2794 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details