3M 3M 8507 Off-White Splicing & Core Starting Tape - 1/2 in Width x 15 yd Length - 4 mil Thick - 22744 70070072981

Description
3M 8507 off-white splicing & core starting tape comes in a 1/2 in width, 15 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170.
Description
3M 8507 off-white splicing & core starting tape comes in a 1/2 in width, 15 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 8507 Off-White Splicing & Core Starting Tape - 1/2 in Width x 15 yd Length - 4 mil Thick - 22744 - 021200-22744 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8507 Off-White Splicing & Core Starting Tape - 1/2 in Width x 15 yd Length - 4 mil Thick - 22744
021200-22744
3M 8507 Off-White Splicing & Core Starting Tape - 1/2 in Width x 15 yd Length - 4 mil Thick - 22744 021200-22744
3M 8507 off-white splicing & core starting tape comes in a 1/2 in width, 15 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

3M 8507 off-white splicing & core starting tape comes in a 1/2 in width, 15 yd length, uses a repulpable adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22744
Product Name 3M 8507 Off-White Splicing & Core Starting Tape - 1/2 in Width x 15 yd Length - 4 mil Thick - 22744
Color Off-White
Unlock Full Specs
to access all available technical data

Similar Products

Skived PTFE Tape - 215-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive PTFE - Skived
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details