3M 3M 5421 Clear Slick Surface Tape - 4 in Width x 18 yd Length - 6.7 mil Thick - 14455 70016025945

Description
3M 5421 clear slick surface tape comes in a 4 in width, 18 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.
Description
3M 5421 clear slick surface tape comes in a 4 in width, 18 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5421 Clear Slick Surface Tape - 4 in Width x 18 yd Length - 6.7 mil Thick - 14455 - 021200-14455 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5421 Clear Slick Surface Tape - 4 in Width x 18 yd Length - 6.7 mil Thick - 14455
021200-14455
3M 5421 Clear Slick Surface Tape - 4 in Width x 18 yd Length - 6.7 mil Thick - 14455 021200-14455
3M 5421 clear slick surface tape comes in a 4 in width, 18 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

3M 5421 clear slick surface tape comes in a 4 in width, 18 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-14455
Product Name 3M 5421 Clear Slick Surface Tape - 4 in Width x 18 yd Length - 6.7 mil Thick - 14455
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details