3M 3M 616 Red Splicing & Core Starting Tape - 1/4 in Width x 72 yd Length - 2.4 mil Thick - 07304 70016012778

Description
3M 616 red splicing & core starting tape comes in a 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.
Description
3M 616 red splicing & core starting tape comes in a 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.

Suppliers

Company
Product
Description
Supplier Links
3M 616 Red Splicing & Core Starting Tape - 1/4 in Width x 72 yd Length - 2.4 mil Thick - 07304 - 021200-07304 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 616 Red Splicing & Core Starting Tape - 1/4 in Width x 72 yd Length - 2.4 mil Thick - 07304
021200-07304
3M 616 Red Splicing & Core Starting Tape - 1/4 in Width x 72 yd Length - 2.4 mil Thick - 07304 021200-07304
3M 616 red splicing & core starting tape comes in a 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.

3M 616 red splicing & core starting tape comes in a 1/4 in width, 72 yd length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07304
Product Name 3M 616 Red Splicing & Core Starting Tape - 1/4 in Width x 72 yd Length - 2.4 mil Thick - 07304
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details