3M 3M 616 Red Splicing & Core Starting Tape - 1/8 in Width x 72 yd Length - 2.4 mil Thick - 07303 70016012760

Description
3M 616 red splicing & core starting tape comes in a 1/8 in width, 72 yd length, uses a rubber adhesive and is packaged 288 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.
Description
3M 616 red splicing & core starting tape comes in a 1/8 in width, 72 yd length, uses a rubber adhesive and is packaged 288 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.

Suppliers

Company
Product
Description
Supplier Links
3M 616 Red Splicing & Core Starting Tape - 1/8 in Width x 72 yd Length - 2.4 mil Thick - 07303 - 021200-07303 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 616 Red Splicing & Core Starting Tape - 1/8 in Width x 72 yd Length - 2.4 mil Thick - 07303
021200-07303
3M 616 Red Splicing & Core Starting Tape - 1/8 in Width x 72 yd Length - 2.4 mil Thick - 07303 021200-07303
3M 616 red splicing & core starting tape comes in a 1/8 in width, 72 yd length, uses a rubber adhesive and is packaged 288 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.

3M 616 red splicing & core starting tape comes in a 1/8 in width, 72 yd length, uses a rubber adhesive and is packaged 288 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07303
Product Name 3M 616 Red Splicing & Core Starting Tape - 1/8 in Width x 72 yd Length - 2.4 mil Thick - 07303
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details