3M 3M 850 Red Splicing & Core Starting Tape - 4 in Width x 72 yd Length - 1.9 mil Thick - 99912 70012502343

Description
3M 850 red splicing & core starting tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.
Description
3M 850 red splicing & core starting tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 850 Red Splicing & Core Starting Tape - 4 in Width x 72 yd Length - 1.9 mil Thick - 99912 - 051128-99912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 850 Red Splicing & Core Starting Tape - 4 in Width x 72 yd Length - 1.9 mil Thick - 99912
051128-99912
3M 850 Red Splicing & Core Starting Tape - 4 in Width x 72 yd Length - 1.9 mil Thick - 99912 051128-99912
3M 850 red splicing & core starting tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

3M 850 red splicing & core starting tape comes in a 4 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-99912
Product Name 3M 850 Red Splicing & Core Starting Tape - 4 in Width x 72 yd Length - 1.9 mil Thick - 99912
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details