3M 3M SJ60L Black Hook & Loop Tape - Loop - 3/4 in Width x 25 yd Length - 71757 70006756517

Description
3M SJ60L black hook & loop tape comes in a 3/4 in width, 25 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.
Description
3M SJ60L black hook & loop tape comes in a 3/4 in width, 25 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Suppliers

Company
Product
Description
Supplier Links
3M SJ60L Black Hook & Loop Tape - Loop - 3/4 in Width x 25 yd Length - 71757 - 051115-71757 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SJ60L Black Hook & Loop Tape - Loop - 3/4 in Width x 25 yd Length - 71757
051115-71757
3M SJ60L Black Hook & Loop Tape - Loop - 3/4 in Width x 25 yd Length - 71757 051115-71757
3M SJ60L black hook & loop tape comes in a 3/4 in width, 25 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

3M SJ60L black hook & loop tape comes in a 3/4 in width, 25 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. Can be used to a maximum temperature of 185 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the loop side. This is an adhesive based hook & loop tape. In addition to the other properties this product is heat resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-71757
Product Name 3M SJ60L Black Hook & Loop Tape - Loop - 3/4 in Width x 25 yd Length - 71757
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High Temp Laminating Adhesive - 240APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details